SynSysCo GHD Series Oil Free Dry Screw Pump GHD-440

Description
SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying Lamination Metallurgy Optic Lenses Pharmaceutical PVD Sintering Vapor Recovery VIM-VAR SynSysCo brings decades experience and proven performance to your application. Is your vacuum process vaporizing off a lot of water, or have heavy by-product outgassing? If it does, then the SDS Series and GHD Series pumps are well suited to your needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.
Description
SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying Lamination Metallurgy Optic Lenses Pharmaceutical PVD Sintering Vapor Recovery VIM-VAR SynSysCo brings decades experience and proven performance to your application. Is your vacuum process vaporizing off a lot of water, or have heavy by-product outgassing? If it does, then the SDS Series and GHD Series pumps are well suited to your needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.
Datasheet
Datasheet Summary
Powered by GS/AI

The GHD-440 Oil Free Dry Screw Pump from SynSysCo is designed for large-scale industrial applications, particularly in sectors such as LCD and solar manufacturing. It features a nominal pumping speed of 4,200 m¬=/hr and an ultimate pressure capability of 0.001 Torr, making it suitable for high-demand vacuum processes. The pump operates without the need for sealing oil or water, enhancing its efficiency and reducing maintenance requirements. It has a power consumption of 16 kW and weighs approximately 1,360 kg. The dimensions of the pump are 726 mm in width, 1,640 mm in length, and 1,571 mm in height. The GHD-440 is engineered for ease of maintenance and is capable of handling significant volumes of water vapor and heavy by-product outgassing, making it a robust choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The GHD-440 Oil Free Dry Screw Pump from SynSysCo is designed for large-scale industrial applications, particularly in sectors such as LCD and solar manufacturing. It features a nominal pumping speed of 4,200 m¬=/hr and an ultimate pressure capability of 0.001 Torr, making it suitable for high-demand vacuum processes. The pump operates without the need for sealing oil or water, enhancing its efficiency and reducing maintenance requirements. It has a power consumption of 16 kW and weighs approximately 1,360 kg. The dimensions of the pump are 726 mm in width, 1,640 mm in length, and 1,571 mm in height. The GHD-440 is engineered for ease of maintenance and is capable of handling significant volumes of water vapor and heavy by-product outgassing, making it a robust choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
GHD Series Oil Free Dry Screw Pump - GHD-440 - SynSysCo
Montrose, CO, USA
GHD Series Oil Free Dry Screw Pump
GHD-440
GHD Series Oil Free Dry Screw Pump GHD-440
SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying Lamination Metallurgy Optic Lenses Pharmaceutical PVD Sintering Vapor Recovery VIM-VAR SynSysCo brings decades experience and proven performance to your application. Is your vacuum process vaporizing off a lot of water, or have heavy by-product outgassing? If it does, then the SDS Series and GHD Series pumps are well suited to your needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.

SDS Series and GHD Series

Industrial Dry Screw Pumps

SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as:

  • Aeronautical Glass
  • Architectural Glass
  • Casting
  • Concentration
  • CVD
  • Degasification
  • Drying
  • Freeze Drying
  • Lamination
  • Metallurgy
  • Optic Lenses
  • Pharmaceutical
  • PVD
  • Sintering
  • Vapor Recovery
  • VIM-VAR

SynSysCo brings decades experience and proven performance to your application.

Is your vacuum process vaporizing off a lot of water, or have heavy by-product outgassing?

  • If it does, then the SDS Series and GHD Series pumps are well suited to your needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.
Supplier's Site Datasheet

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number GHD-440
Product Name GHD Series Oil Free Dry Screw Pump
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
Pumping Speed 2470 CFM (4200 m³/hr)
Ultimate Vacuum 1.00E-3 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 0110  / 0140 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details