Synertron Technology, Inc. iOS Barcode Scanners X72

Description
iOS Barcode Scanner BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5 INTERFACES Apple Lightning connector (MFi) USB Type-C BATTERY Li-ion, 3300 mAh NUMBER OF SCAN > 50,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/4A BUTTONS Four scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition)EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*)Safety : IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F COUNTRY OF ORIGIN TAIWAN
Datasheet
Description
iOS Barcode Scanner BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5 INTERFACES Apple Lightning connector (MFi) USB Type-C BATTERY Li-ion, 3300 mAh NUMBER OF SCAN > 50,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/4A BUTTONS Four scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition)EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*)Safety : IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F COUNTRY OF ORIGIN TAIWAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
iOS Barcode Scanners - X72 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
iOS Barcode Scanners
X72
iOS Barcode Scanners X72
iOS Barcode Scanner BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5 INTERFACES Apple Lightning connector (MFi) USB Type-C BATTERY Li-ion, 3300 mAh NUMBER OF SCAN > 50,000 scans/charge POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W CHARGING 5V/4A BUTTONS Four scanning buttons INDICATORS Multiple color LEDs BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39, Code 128, Code 32, Code 93, Codabar/NW7, Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5, MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417, GS1 Composite, Aztec Code, Data Matrix, MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i, Australian Post, British Post, Canadian Post, Japanese Post, Netherlands (KIX) Post, Postnet, Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR) CERTIFICATIONS Battery: IEC 62133: 2012 (Second Edition)EMC / EMI: FCC, Part 15 Subpart B ICE-003 KN32, KN35 KN61000-4-* (IEC61000-4-*)Safety : IEC 60825-1 Ed 2 (2007) OPERATION Discharge: -10~40°C / 14~103°F Charge: 0~40°C / 32~103°F COUNTRY OF ORIGIN TAIWAN

iOS Barcode Scanner


BARCODE SCANNER SPECIFICATIONS:

    SUPPORTED DEVICE iPad Mini 5
    INTERFACES Apple Lightning connector (MFi)
    USB Type-C
    BATTERY Li-ion, 3300 mAh
    NUMBER OF SCAN > 50,000 scans/charge
    POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W
    CHARGING 5V/4A
    BUTTONS Four scanning buttons
    INDICATORS Multiple color LEDs
    BARCODE TYPES UPC/EAN/JAN, GS1 DataBar, Code 39,
    Code 128, Code 32, Code 93, Codabar/NW7,
    Interleaved 2 of 5, Code 2 of 5, Matrix 2 of 5,
    MSI, Telepen, Trioptic, China PostQR Code, Micro QR Code, PDF417, MicroPDF417,
    GS1 Composite, Aztec Code, Data Matrix,
    MaxiCode, Han Xin CodePostal: Intelligent Mail Barcode, Postal-4i,
    Australian Post, British Post, Canadian Post,
    Japanese Post, Netherlands (KIX) Post, Postnet,
    Planet CodeOCR Option: OCR-A, OCR-B, E13B (MICR)
    CERTIFICATIONS Battery:
    IEC 62133: 2012 (Second Edition)EMC / EMI:
    FCC, Part 15 Subpart B
    ICE-003
    KN32, KN35
    KN61000-4-* (IEC61000-4-*)Safety:
    IEC 60825-1 Ed 2 (2007)
    OPERATION Discharge: -10~40°C / 14~103°F
    Charge: 0~40°C / 32~103°F
    COUNTRY OF ORIGIN TAIWAN
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Barcode Scanners
Product Number X72
Product Name iOS Barcode Scanners
Bar Code Scanner Type Wand
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details
DATAMAN 370 SERIES Fixed-Mount Barcode Readers -  - Cognex Corporation
Specs
Bar Code Scanner Type Vertical: Counter-top
Interface Options Other; 2 fixed + (*) opto-isolated
Features Audible or Visual 'Good Reading' Indicator
View Details