NPU 2X A55/M52 MIPI PSA 393FCBGA
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 6291-SL2617BM1B270EIF3T-ND |
| Product Name | Microprocessors |
| Data Bus | 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A55, ARM® Cortex®-M52 |
| Supply Voltage | 1.8V |
| Package Type | Other; 393-LFBGA, FCBGA |