MPU 1.9GHZ 4X A55 64BIT 443FCBGA
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 6291-SL1620B1-BYOXSZZ-T000-T-ND |
| Product Name | Microprocessors |
| Data Bus | 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A55 |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; 443-LFBGA, FCBGA |