SYNAPTICS, INC.
R8292-11 -- MODEMS - ICS AND MODULES
Synaptics, Inc.
Modems - ICs and Modules
R8292-11
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
R8292-11 |
|
Product Name
|
Modems - ICs and Modules |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
4 suppliers
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-25 to 50 C (-13 to 122 F)
View Details
Device Type
Sensor Interface
Features
RoHS
Package Type
TSON24
View Details