SYNAPTICS, INC.
R6758-16 -- MODEMS - ICS AND MODULES
Synaptics, Inc.
Modems - ICs and Modules
R6758-16
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
R6758-16 |
|
Product Name
|
Modems - ICs and Modules |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 2.8 V ~ 3.465 V
Operating Temperature
0 to 115 C (32 to 239 F)
View Details
5 suppliers