Switchcraft, Inc. Audio Connectors Z15J

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Z15J
Z15J
Phone jack

Phone jack

Audio Connectors - SC2046-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2046-ND
Audio Connectors SC2046-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Audio Connector, Jack, 2Pos, Panel; No. Of Contacts Switchcraft/conxall - 27B9245 - Newark, An Avnet Company
Chicago, IL, United States
Audio Connector, Jack, 2Pos, Panel; No. Of Contacts Switchcraft/conxall
27B9245
Audio Connector, Jack, 2Pos, Panel; No. Of Contacts Switchcraft/conxall 27B9245
AUDIO CONNECTOR, JACK, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

AUDIO CONNECTOR, JACK, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Z15J SC2046-ND 27B9245
Product Name Audio Connectors Audio Connector, Jack, 2Pos, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details