Conxall Corporation Circular Conn, Plug, 8Pos, Solder; Product Range Switchcraft/conxall W8A82-8PG-P-522

Description
CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 8Pos, Solder; Product Range Switchcraft/conxall - 71AJ8013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Solder; Product Range Switchcraft/conxall
71AJ8013
Circular Conn, Plug, 8Pos, Solder; Product Range Switchcraft/conxall 71AJ8013
CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8013
Product Name Circular Conn, Plug, 8Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products