Conxall Corporation Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall W8382-5PG-P-526

Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall - 71AJ8440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall
71AJ8440
Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall 71AJ8440
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8440
Product Name Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details