Switchcraft, Inc. Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall W8380-3SG-P-519

Description
CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall
71AJ8328
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall 71AJ8328
CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8328
Product Name Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details