Altech Corp. TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;3 POLES 30.353

Description
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray
Description
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;3 POLES
70077376
TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;3 POLES 70077376
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs.

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70077376
Product Name TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;3 POLES
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 34.118-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details