Conxall Corporation Circular Conn, Plug, 6Pos, Solder; Product Range Switchcraft/conxall W8282-6SG-P-526

Description
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Solder; Product Range Switchcraft/conxall - 71AJ8264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Switchcraft/conxall
71AJ8264
Circular Conn, Plug, 6Pos, Solder; Product Range Switchcraft/conxall 71AJ8264
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8264
Product Name Circular Conn, Plug, 6Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1878-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details