Conxall Corporation Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall W8282-2SG-P-513

Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall - 71AJ8173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall
71AJ8173
Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall 71AJ8173
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8173
Product Name Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Terminal Blocks - 39.2106 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2458-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers