Switchcraft, Inc. Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall W8280-2SG-P-526

Description
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
71AJ8045
Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall 71AJ8045
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8045
Product Name Circular Conn, Plug, 2Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details