Switchcraft, Inc. Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall W7881-9PG-3ES

Description
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall - 14AC6120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
14AC6120
Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall 14AC6120
CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 9POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6120
Product Name Circular Conn, Receptacle, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details