Switchcraft, Inc. Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall W7881-10SG-3ES

Description
CIRCULAR CONN, RECEPTACLE, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONN, RECEPTACLE, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall - 14AC6118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall
14AC6118
Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall 14AC6118
CIRCULAR CONN, RECEPTACLE, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 10POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6118
Product Name Circular Conn, Receptacle, 10Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 88356808 - Radwell International
Specs
Gender Male / Plug
Geometry Right Angle
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details