Conxall Corporation Circular Connector Assemblies W5282-10PG-535

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W5282-10PG-535-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W5282-10PG-535-ND
Circular Connector Assemblies 468-W5282-10PG-535-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W5282-10PG-535 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W5282-10PG-535
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W5282-10PG-535
10P PIN CBL-CBL CIRC CONN SLDR,MULTI-CONX

10P PIN CBL-CBL CIRC CONN SLDR,MULTI-CONX

Buy Now
Circular Connector, 10Pos, Plug, Solder; Product Range Switchcraft/conxall - 42AH0417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Plug, Solder; Product Range Switchcraft/conxall
42AH0417
Circular Connector, 10Pos, Plug, Solder; Product Range Switchcraft/conxall 42AH0417
CIRCULAR CONNECTOR, 10POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W5282-10PG-535-ND W5282-10PG-535 42AH0417
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, 10Pos, Plug, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Accessories - 17-100P160-15-1-ZB-WR3-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details