Conxall Corporation Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W4Z85-3PG-P-300

Description
Multi-Con-X Insta-Click Connector, Panel
Request a Quote Datasheet
Description
Multi-Con-X Insta-Click Connector, Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Multi-Con-X Insta-Click Connector, Panel

Multi-Con-X Insta-Click Connector, Panel

Buy Now
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - W4Z85-3PG-P-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
W4Z85-3PG-P-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) W4Z85-3PG-P-300
PNL CONN,3#14 MALE,SCRW TRM MULTI-CON-X

PNL CONN,3#14 MALE,SCRW TRM MULTI-CON-X

Buy Now
Circular Connector Assemblies - 468-W4Z85-3PG-P-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W4Z85-3PG-P-300-ND
Circular Connector Assemblies 468-W4Z85-3PG-P-300-ND
MULTI-CON-X INSTA-CLICK CONNECTO

MULTI-CON-X INSTA-CLICK CONNECTO

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Screw; Product Range Switchcraft/conxall - 33AK8448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Screw; Product Range Switchcraft/conxall
33AK8448
Circular Conn, Rcpt, 3Pos, Screw; Product Range Switchcraft/conxall 33AK8448
CIRCULAR CONN, RCPT, 3POS, SCREW; Product Range:Multi-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 3POS, SCREW; Product Range:Multi-Con-X Insta-Click Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W4Z85-3PG-P-300 W4Z85-3PG-P-300 468-W4Z85-3PG-P-300-ND 33AK8448
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Screw; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details