Switchcraft, Inc. Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall W4292-11PG-300

Description
CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall - 42AH0328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
42AH0328
Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall 42AH0328
CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 11POS, RCPT, PCB; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0328
Product Name Circular Connector, 11Pos, Rcpt, Pcb; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details