MULTI-CON-X INSTA-CLICK CONNECTO
CORD CONN,3#14 MALE,SCRW TRM SZ 35 GROM,MULTI-CON-X
Multi-Con-X Insta-Click Connector, Cord,
CIRCULAR CONN, PLUG, 3POS, SCREW; Product Range:Multi-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Plating:Gold
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 468-W3Z85-3PG-P-335-ND | W3Z85-3PG-P-335 | W3Z85-3PG-P-335 | 33AK8438 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Circular Conn, Plug, 3Pos, Screw; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |