Switchcraft, Inc. Circular Connector, 11Pos, Plug, Solder; Product Range Switchcraft/conxall W3282-11PG-524

Description
CIRCULAR CONNECTOR, 11POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 11POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 11Pos, Plug, Solder; Product Range Switchcraft/conxall - 42AH0241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 11Pos, Plug, Solder; Product Range Switchcraft/conxall
42AH0241
Circular Connector, 11Pos, Plug, Solder; Product Range Switchcraft/conxall 42AH0241
CIRCULAR CONNECTOR, 11POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, 11POS, PLUG, SOLDER; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH0241
Product Name Circular Connector, 11Pos, Plug, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details