Switchcraft, Inc. Circular Connector, Rcpt, 4Pos, Cable; Product Range Switchcraft/conxall W18882-4SG-P-518

Description
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 4Pos, Cable; Product Range Switchcraft/conxall - 92AH7453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Cable; Product Range Switchcraft/conxall
92AH7453
Circular Connector, Rcpt, 4Pos, Cable; Product Range Switchcraft/conxall 92AH7453
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92AH7453
Product Name Circular Connector, Rcpt, 4Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details