CIRCULAR CONNECTOR, RCPT, 2POS, CABLE; Product Range:Micro-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92AH7436 |
| Product Name | Circular Connector, Rcpt, 2Pos, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors |