PIC Wire & Cable 75 Ohm TNC Bulkhead Jack 190721

Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190721 is a 75 Ohm TNC bulkhead jack designed for use with V75268, V76261, and V73263 cables. It features a brass body and jam nut with nickel finish, a beryllium copper center contact with gold plating, and TFE fluorocarbon insulation. The connector supports a frequency range of 0 to 3 GHz and has a voltage rating of 500 VRMS. It weighs 0.72 ounces (20 grams) and complies with RoHS standards. Installation requires a jam nut torque of 35 to 40 in. lbs. and is qualified to MIL-STD-348 and MIL-PRF-39012. A 1.5-inch Raychem ATUM heat shrink strain relief is included with each unit.

Datasheet Summary
Powered by GS/AI

The 190721 is a 75 Ohm TNC bulkhead jack designed for use with V75268, V76261, and V73263 cables. It features a brass body and jam nut with nickel finish, a beryllium copper center contact with gold plating, and TFE fluorocarbon insulation. The connector supports a frequency range of 0 to 3 GHz and has a voltage rating of 500 VRMS. It weighs 0.72 ounces (20 grams) and complies with RoHS standards. Installation requires a jam nut torque of 35 to 40 in. lbs. and is qualified to MIL-STD-348 and MIL-PRF-39012. A 1.5-inch Raychem ATUM heat shrink strain relief is included with each unit.

Suppliers

Company
Product
Description
Supplier Links
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Waukesha, WI, United States
75 Ohm TNC Bulkhead Jack
190721
75 Ohm TNC Bulkhead Jack 190721
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 190721
Product Name 75 Ohm TNC Bulkhead Jack
Mounting Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110975 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details