Switchcraft, Inc. Video Cables (DVI, HDMI) - VP2YX VP2YX

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 893783-VP2YX Series: VP Features: Cable Assembly WECo Male to WECo Male 2.00' (609.60mm) Package: Bulk Family Name: VP2 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: SC3662, VP2Y, VP2Y-ND, VP2YX-ND
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 893783-VP2YX Series: VP Features: Cable Assembly WECo Male to WECo Male 2.00' (609.60mm) Package: Bulk Family Name: VP2 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: SC3662, VP2Y, VP2Y-ND, VP2YX-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - VP2YX - 893783-VP2YX - Win Source Electronics
Laguna Hills, CA, United States
Video Cables (DVI, HDMI) - VP2YX
893783-VP2YX
Video Cables (DVI, HDMI) - VP2YX 893783-VP2YX
Manufacturer: Switchcraft Inc. Win Source Part Number: 893783-VP2YX Series: VP Features: Cable Assembly WECo Male to WECo Male 2.00' (609.60mm) Package: Bulk Family Name: VP2 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: SC3662, VP2Y, VP2Y-ND, VP2YX-ND

Manufacturer: Switchcraft Inc.
Win Source Part Number: 893783-VP2YX
Series: VP
Features: Cable Assembly WECo Male to WECo Male 2.00' (609.60mm)
Package: Bulk
Family Name: VP2
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Other Part Number: SC3662, VP2Y, VP2Y-ND, VP2YX-ND

Buy Now Datasheet
Video Cables (DVI, HDMI) - VP2YX - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
VP2YX
Video Cables (DVI, HDMI) VP2YX
CABLE M-M WECO 2' YLW

CABLE M-M WECO 2' YLW

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 893783-VP2YX VP2YX
Product Name Video Cables (DVI, HDMI) - VP2YX Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details