Switchcraft, Inc. Cables, Wires Fiber Optic Cables - TT727 TT727

Description
Manufacturer: Switchcraft Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140922-TT727 Gender: Male Cable Length: 1.219 m Number of Pins: 2 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Patch Cord
Request a Quote
Description
Manufacturer: Switchcraft Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140922-TT727 Gender: Male Cable Length: 1.219 m Number of Pins: 2 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Patch Cord
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TT727 - TT727 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TT727
TT727
Cables, Wires Fiber Optic Cables - TT727 TT727
Manufacturer: Switchcraft Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140922-TT727 Gender: Male Cable Length: 1.219 m Number of Pins: 2 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Patch Cord

Manufacturer: Switchcraft Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140922-TT727
Gender: Male
Cable Length: 1.219 m
Number of Pins: 2
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Type: Patch Cord

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TT727
Product Name Cables, Wires Fiber Optic Cables - TT727
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details