Switchcraft, Inc. Connectors Circlr,Industrial,Metal,Assembld/Kitted TS2P5M20

Description
TS2 5#20 MALE PANEL
Request a Quote Datasheet
Description
TS2 5#20 MALE PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TS2P5M20 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TS2P5M20
Connectors Circlr,Industrial,Metal,Assembld/Kitted TS2P5M20
TS2 5#20 MALE PANEL

TS2 5#20 MALE PANEL

Buy Now
Circular Connector Assemblies - SC2621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2621-ND
Circular Connector Assemblies SC2621-ND
5 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

5 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 5Pos, Panel; Product Range Switchcraft/conxall - 15AC2054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 5Pos, Panel; Product Range Switchcraft/conxall
15AC2054
Circular Conn, Receptacle, 5Pos, Panel; Product Range Switchcraft/conxall 15AC2054
CIRCULAR CONN, RECEPTACLE, 5POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 5POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TS2P5M20 SC2621-ND 15AC2054
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Conn, Receptacle, 5Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug, solder terminal, DIN Plug/Socket - 4850.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers