Switchcraft, Inc. Circular Connector Assemblies TS2P4M20

Description
4 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2619-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2619-ND
Circular Connector Assemblies SC2619-ND
4 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

4 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 4Pos, Panel; Product Range Switchcraft/conxall - 15AC2050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 4Pos, Panel; Product Range Switchcraft/conxall
15AC2050
Circular Conn, Receptacle, 4Pos, Panel; Product Range Switchcraft/conxall 15AC2050
CIRCULAR CONN, RECEPTACLE, 4POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 4POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2619-ND 15AC2050
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 4Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers