Switchcraft, Inc. Circular Connector Assemblies TS2P3M20

Description
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2617-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2617-ND
Circular Connector Assemblies SC2617-ND
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Receptacle, 3Pos, Panel; Product Range Switchcraft/conxall - 15AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 3Pos, Panel; Product Range Switchcraft/conxall
15AC2046
Circular Conn, Receptacle, 3Pos, Panel; Product Range Switchcraft/conxall 15AC2046
CIRCULAR CONN, RECEPTACLE, 3POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 3POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2617-ND 15AC2046
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 3Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data