Switchcraft, Inc. Circular Connector Assemblies TS2L8F26A

Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet
Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 137-TS2L8F26A-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
137-TS2L8F26A-ND
Circular Connector Assemblies 137-TS2L8F26A-ND
DURA-TWIST THREADED LOCKING CONN

DURA-TWIST THREADED LOCKING CONN

Buy Now Datasheet
Circular Conn, Receptacle, 8Pos, Cable; Product Range Switchcraft/conxall - 15AC2028 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 8Pos, Cable; Product Range Switchcraft/conxall
15AC2028
Circular Conn, Receptacle, 8Pos, Cable; Product Range Switchcraft/conxall 15AC2028
CIRCULAR CONN, RECEPTACLE, 8POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 8POS, CABLE; Product Range:TS2L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-TS2L8F26A-ND 15AC2028
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 8Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details