Switchcraft, Inc. Circular Connector Assemblies TS2C9F26B

Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet
Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 137-TS2C9F26B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
137-TS2C9F26B-ND
Circular Connector Assemblies 137-TS2C9F26B-ND
DURA-TWIST THREADED LOCKING CONN

DURA-TWIST THREADED LOCKING CONN

Buy Now Datasheet
Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall - 15AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall
15AC1987
Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall 15AC1987
CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-TS2C9F26B-ND 15AC1987
Product Name Circular Connector Assemblies Circular Conn, Plug, 9Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers