Switchcraft, Inc. Circular Connector Assemblies TS2C7F26C

Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2602-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2602-ND
Circular Connector Assemblies SC2602-ND
7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

7 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connectors - TS2C7F26C - 793954-TS2C7F26C - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - TS2C7F26C
793954-TS2C7F26C
Circular Connectors - TS2C7F26C 793954-TS2C7F26C
Manufacturer: Switchcraft Inc. Win Source Part Number: 793954-TS2C7F26C Series: Dura-Twist, TS Packaging: Bulk Number of Positions: 7 Features: Backshell, Coupling Nut, Shielded Connector Type: Plug, Female Sockets Termination: Crimp or Solder Cup Fastening Type: Threaded Contact Finish: Gold Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Free Hanging (In-Line) Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Family Name: TS2 Categories: Connectors, Interconnects Voltage Rating DC: 30VAC/DC ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 793954-TS2C7F26C
Series: Dura-Twist, TS
Packaging: Bulk
Number of Positions: 7
Features: Backshell, Coupling Nut, Shielded
Connector Type: Plug, Female Sockets
Termination: Crimp or Solder Cup
Fastening Type: Threaded
Contact Finish: Gold
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Family Name: TS2
Categories: Connectors, Interconnects
Voltage Rating DC: 30VAC/DC
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Cable; Product Range Switchcraft/conxall - 15AC1976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Switchcraft/conxall
15AC1976
Circular Conn, Plug, 7Pos, Cable; Product Range Switchcraft/conxall 15AC1976
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2602-ND 793954-TS2C7F26C 15AC1976
Product Name Circular Connector Assemblies Circular Connectors - TS2C7F26C Circular Conn, Plug, 7Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details