Switchcraft, Inc. Circular Connector Assemblies TS2C2F20C

Description
2 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2594-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2594-ND
Circular Connector Assemblies SC2594-ND
2 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

2 Position Circular Connector Plug, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 15AC1946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
15AC1946
Circular Conn, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 15AC1946
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:TS2C Dura-Twist Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2594-ND 15AC1946
Product Name Circular Connector Assemblies Circular Conn, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data