Switchcraft, Inc. Circular Connector Assemblies TARA6FX

Description
6 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2585-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2585-ND
Circular Connector Assemblies SC2585-ND
6 Position Circular Connector Plug, Female Sockets Solder

6 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Audio & Video Connectors - TARA6FX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
TARA6FX
Audio & Video Connectors TARA6FX
TINI QG RA FEMALE ADPTR,RoHS

TINI QG RA FEMALE ADPTR,RoHS

Buy Now
Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2013 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2013
Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2013
CONNECTOR, MINI XLR, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2585-ND TARA6FX 33AC2013
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details