Switchcraft, Inc. Connectors, Interconnects - Barrel - Power Connectors ST10UCF

Description
Win Source Part Number: 1294265-ST10UCF Category: Connectors, Interconnects>Barrel - Power Connectors Series: CF Features: Strain Relief Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24V Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.90mm ID (0.075") Actual Diameter: 0.075" (1.90mm ID) Insulation Color: Black Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 11 A HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC3499 Base Product Number: ST10U
Request a Quote Datasheet
Description
Win Source Part Number: 1294265-ST10UCF Category: Connectors, Interconnects>Barrel - Power Connectors Series: CF Features: Strain Relief Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24V Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.90mm ID (0.075") Actual Diameter: 0.075" (1.90mm ID) Insulation Color: Black Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 11 A HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC3499 Base Product Number: ST10U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Power Connectors - 1294265-ST10UCF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294265-ST10UCF
Connectors, Interconnects - Barrel - Power Connectors 1294265-ST10UCF
Win Source Part Number: 1294265-ST10UCF Category: Connectors, Interconnects>Barrel - Power Connectors Series: CF Features: Strain Relief Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24V Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.90mm ID (0.075") Actual Diameter: 0.075" (1.90mm ID) Insulation Color: Black Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 11 A HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC3499 Base Product Number: ST10U

Win Source Part Number: 1294265-ST10UCF
Category: Connectors, Interconnects>Barrel - Power Connectors
Series: CF
Features: Strain Relief
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 24V
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 1.90mm ID (0.075")
Actual Diameter: 0.075" (1.90mm ID)
Insulation Color: Black
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 11 A
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC3499
Base Product Number: ST10U

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
ST10UCF
DC Power Connectors ST10UCF
INLINE ASSEMBLY W FLEX, RoHS

INLINE ASSEMBLY W FLEX, RoHS

Buy Now
Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall - 43AC1928 - Newark, An Avnet Company
Chicago, IL, United States
Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall
43AC1928
Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall 43AC1928
DCPOWER, JACK, 11A, 24V; Gender:Jack; Current Rating:11A; Pin Diameter:1.9mm; Barrel Length:60.6mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

DCPOWER, JACK, 11A, 24V; Gender:Jack; Current Rating:11A; Pin Diameter:1.9mm; Barrel Length:60.6mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1294265-ST10UCF ST10UCF 43AC1928
Product Name Connectors, Interconnects - Barrel - Power Connectors DC Power Connectors Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall
Termination Solder Eyelet(s) Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details