Conxall Corporation 1/4" Right Angle Jacks, Snap in PC Mount - SN ... SN70C12A

Description
1/4" Right Angle Jacks, Snap in PC Mount - SN Series 2-cond., single closed circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
Request a Quote Datasheet
Description
1/4" Right Angle Jacks, Snap in PC Mount - SN Series 2-cond., single closed circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Right Angle Jacks, Snap in PC Mount - SN ...
SN70C12A
1/4" Right Angle Jacks, Snap in PC Mount - SN ... SN70C12A
1/4" Right Angle Jacks, Snap in PC Mount - SN Series 2-cond., single closed circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.

1/4" Right Angle Jacks, Snap in PC Mount - SN Series
2-cond., single closed circuit
conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.

Supplier's Site
Connectors, Interconnects - Barrel - Audio Connectors - 1294277-SN70C12A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1294277-SN70C12A
Connectors, Interconnects - Barrel - Audio Connectors 1294277-SN70C12A
Win Source Part Number: 1294277-SN70C12A Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN70C Features: Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 1 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Thread Size: 3/8"-32 Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Product Status: Obsolete

Win Source Part Number: 1294277-SN70C12A
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SN70C
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 1
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Mounting Type: Through Hole, Right Angle
Signal Lines: Mono
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SN70C12A 1294277-SN70C12A
Product Name 1/4" Right Angle Jacks, Snap in PC Mount - SN ... Connectors, Interconnects - Barrel - Audio Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details