Conxall Corporation Connectors, Interconnects - Barrel - Audio Connectors SN49B12A

Description
Win Source Part Number: 1294286-SN49B12A Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49B Features: Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Thread Size: 3/8"-32 Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1294286-SN49B12A Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49B Features: Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Thread Size: 3/8"-32 Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Audio Connectors - 1294286-SN49B12A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1294286-SN49B12A
Connectors, Interconnects - Barrel - Audio Connectors 1294286-SN49B12A
Win Source Part Number: 1294286-SN49B12A Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49B Features: Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Thread Size: 3/8"-32 Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.

Win Source Part Number: 1294286-SN49B12A
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SN49B
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Mounting Type: Through Hole, Right Angle
Signal Lines: Mono
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.

Buy Now Datasheet
Electronic Connector - 434-SN49B12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
434-SN49B12A
Electronic Connector 434-SN49B12A
CONN JACK MONO 6.35MM R/A Product overview: SN49B12A from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SN49B12A can be used for catalog matching and distributor lookup.

CONN JACK MONO 6.35MM R/A Product overview: SN49B12A from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SN49B12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1294286-SN49B12A 434-SN49B12A
Product Name Connectors, Interconnects - Barrel - Audio Connectors Electronic Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details