Conxall Corporation Connectors, Interconnects - Barrel - Audio Connectors SN49A14B

Description
Win Source Part Number: 1294287-SN49A14B Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49A Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 50 Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1294287-SN49A14B Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49A Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 50 Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Audio Connectors - 1294287-SN49A14B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1294287-SN49A14B
Connectors, Interconnects - Barrel - Audio Connectors 1294287-SN49A14B
Win Source Part Number: 1294287-SN49A14B Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49A Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 50 Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.

Win Source Part Number: 1294287-SN49A14B
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SN49A
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 50
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Two Switches
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Mounting Type: Through Hole, Right Angle
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294287-SN49A14B
Product Name Connectors, Interconnects - Barrel - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details