Conxall Corporation Connectors, Interconnects - Barrel - Audio Connectors SN49A12A

Description
Win Source Part Number: 1294289-SN49A12A Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49A Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1294289-SN49A12A Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49A Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Audio Connectors - 1294289-SN49A12A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1294289-SN49A12A
Connectors, Interconnects - Barrel - Audio Connectors 1294289-SN49A12A
Win Source Part Number: 1294289-SN49A12A Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49A Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.

Win Source Part Number: 1294289-SN49A12A
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SN49A
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Mounting Type: Through Hole, Right Angle
Signal Lines: Mono
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294289-SN49A12A
Product Name Connectors, Interconnects - Barrel - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details