Conxall Corporation Mini DIN Single Right Angle Receptacles SMD Series SMD7FRA110

Description
Mini DIN Right Angle PC Mount Connector, 7 contacts, unshielded, no snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.
Description
Mini DIN Right Angle PC Mount Connector, 7 contacts, unshielded, no snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Suppliers

Company
Product
Description
Supplier Links
Mini DIN Single Right Angle Receptacles SMD Series - SMD7FRA110 - Conxall Corporation
Villa Park, IL, USA
Mini DIN Single Right Angle Receptacles SMD Series
SMD7FRA110
Mini DIN Single Right Angle Receptacles SMD Series SMD7FRA110
Mini DIN Right Angle PC Mount Connector, 7 contacts, unshielded, no snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Mini DIN Right Angle PC Mount Connector, 7 contacts, unshielded, no snap-in ground
Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number SMD7FRA110
Product Name Mini DIN Single Right Angle Receptacles SMD Series
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details