Conxall Corporation Mini DIN Single Right Angle Receptacles SMD Series SMD5FRA110

Description
Mini DIN Right Angle PC Mount Connector, 5 contacts, unshielded, no snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.
Description
Mini DIN Right Angle PC Mount Connector, 5 contacts, unshielded, no snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Suppliers

Company
Product
Description
Supplier Links
Mini DIN Single Right Angle Receptacles SMD Series - SMD5FRA110 - Conxall Corporation
Villa Park, IL, USA
Mini DIN Single Right Angle Receptacles SMD Series
SMD5FRA110
Mini DIN Single Right Angle Receptacles SMD Series SMD5FRA110
Mini DIN Right Angle PC Mount Connector, 5 contacts, unshielded, no snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Mini DIN Right Angle PC Mount Connector, 5 contacts, unshielded, no snap-in ground
Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number SMD5FRA110
Product Name Mini DIN Single Right Angle Receptacles SMD Series
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details