Conxall Corporation Mini DIN Single Right Angle Receptacles SMD Series SMD4FRA111

Description
Mini DIN Right Angle PC Mount Connector, 4 contacts, shielded, snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.
Request a Quote Datasheet
Description
Mini DIN Right Angle PC Mount Connector, 4 contacts, shielded, snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN Single Right Angle Receptacles SMD Series - SMD4FRA111 - Conxall Corporation
Villa Park, IL, USA
Mini DIN Single Right Angle Receptacles SMD Series
SMD4FRA111
Mini DIN Single Right Angle Receptacles SMD Series SMD4FRA111
Mini DIN Right Angle PC Mount Connector, 4 contacts, shielded, snap-in ground Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Mini DIN Right Angle PC Mount Connector, 4 contacts, shielded, snap-in ground
Miniature DIN right-angle connectors are designed for personal computer, video and data communications, medical and instrumentation equipment and systems.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294157-SMD4FRA111 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294157-SMD4FRA111
Connectors, Interconnects - Circular Connectors 1294157-SMD4FRA111
Win Source Part Number: 1294157-SMD4FRA111 Category: Connectors, Interconnects>Circul ar Connectors Series: SMD Number of Positions: 4 Color: Silver Features: Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Instrumentation, Medical Orientation: Keyed Standard Package: 1 Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Mounting Type: Through Hole, Right Angle Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic

Win Source Part Number: 1294157-SMD4FRA111
Category: Connectors, Interconnects>Circular Connectors
Series: SMD
Number of Positions: 4
Color: Silver
Features: Ground
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 100VAC, 12VDC
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Communication Systems, Instrumentation, Medical
Orientation: Keyed
Standard Package: 1
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Silver
Mounting Type: Through Hole, Right Angle
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SMD4FRA111 1294157-SMD4FRA111
Product Name Mini DIN Single Right Angle Receptacles SMD Series Connectors, Interconnects - Circular Connectors
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 1924714 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details