Conxall Corporation Electronic Connector SL413FX

Description
XLR Connectors CORD PLUG 3 PIN FEMA Product overview: SL413FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL413FX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XLR Connectors CORD PLUG 3 PIN FEMA Product overview: SL413FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL413FX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-SL413FX
Electronic Connector 436-SL413FX
XLR Connectors CORD PLUG 3 PIN FEMA Product overview: SL413FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL413FX can be used for catalog matching and distributor lookup.

XLR Connectors CORD PLUG 3 PIN FEMA Product overview: SL413FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL413FX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - SL413FX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SL413FX-ND
Circular Connector Assemblies SL413FX-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1294168-SL413FX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294168-SL413FX
Connectors, Interconnects - Circular Connectors 1294168-SL413FX
Win Source Part Number: 1294168-SL413FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL41 Number of Positions: 3 Color: Silver Features: Cable Clamp, Strain Relief Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Base Product Number: SL413F Primary Material: Metal

Win Source Part Number: 1294168-SL413FX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL41
Number of Positions: 3
Color: Silver
Features: Cable Clamp, Strain Relief
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: B
Standard Package: 100
Shell Size - Insert: SL-3F
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Base Product Number: SL413F
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
SL413FX
Audio & Video Connectors SL413FX
CORD PLUG 3 PIN FEMALE, RoHS

CORD PLUG 3 PIN FEMALE, RoHS

Buy Now
Cord Plug 3 Pin Female, Rohs Switchcraft/conxall - 09N3566 - Newark, An Avnet Company
Chicago, IL, United States
Cord Plug 3 Pin Female, Rohs Switchcraft/conxall
09N3566
Cord Plug 3 Pin Female, Rohs Switchcraft/conxall 09N3566
CORD PLUG 3 PIN FEMALE, RoHS

CORD PLUG 3 PIN FEMALE, RoHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-SL413FX SL413FX-ND 1294168-SL413FX SL413FX 09N3566
Product Name Electronic Connector Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Audio & Video Connectors Cord Plug 3 Pin Female, Rohs Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details