Switchcraft, Inc. Slim Line Series Cable Mount SL405MX

Description
Slim Line Connector, male, 5 pin, arrangement 4 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet
Description
Slim Line Connector, male, 5 pin, arrangement 4 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Cable Mount - SL405MX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Cable Mount
SL405MX
Slim Line Series Cable Mount SL405MX
Slim Line Connector, male, 5 pin, arrangement 4 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Slim Line Connector, male, 5 pin, arrangement 4
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Supplier's Site
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - SL405MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
SL405MX
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks SL405MX
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Circular Connector Assemblies - SC2002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2002-ND
Circular Connector Assemblies SC2002-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
SL405MX
Audio & Video Connectors SL405MX
CORD PLUG 5 PIN, RoHS

CORD PLUG 5 PIN, RoHS

Buy Now
Connectors, Interconnects - Circular Connectors - 1294173-SL405MX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294173-SL405MX
Connectors, Interconnects - Circular Connectors 1294173-SL405MX
Win Source Part Number: 1294173-SL405MX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL40 Number of Positions: 5 Color: Silver Features: Cable Clamp, Coupling Nut, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 4 Standard Package: 100 Shell Size - Insert: SL-5M Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SL405MX,SC2002 Base Product Number: SL405M Primary Material: Metal

Win Source Part Number: 1294173-SL405MX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL40
Number of Positions: 5
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 4
Standard Package: 100
Shell Size - Insert: SL-5M
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL405MX,SC2002
Base Product Number: SL405M
Primary Material: Metal

Buy Now Datasheet
Cord Plug 5 Pin, Rohs Switchcraft/conxall - 25M6508 - Newark, An Avnet Company
Chicago, IL, United States
Cord Plug 5 Pin, Rohs Switchcraft/conxall
25M6508
Cord Plug 5 Pin, Rohs Switchcraft/conxall 25M6508
CORD PLUG 5 PIN, RoHS

CORD PLUG 5 PIN, RoHS

Supplier's Site
Circular Connector Assemblies - SL405MX - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
SL405MX
Circular Connector Assemblies SL405MX
CONN PLUG MALE 5P SILV SLDR CUP

CONN PLUG MALE 5P SILV SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL405MX SL405MX SC2002-ND SL405MX 1294173-SL405MX 25M6508 SL405MX
Product Name Slim Line Series Cable Mount Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Circular Connector Assemblies Audio & Video Connectors Connectors, Interconnects - Circular Connectors Cord Plug 5 Pin, Rohs Switchcraft/conxall Circular Connector Assemblies
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details