Conxall Corporation Connectors, Interconnects - Circular Connectors SL184FX

Description
Win Source Part Number: 1294183-SL184FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 4 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: C Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-4F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Base Product Number: SL184F Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1294183-SL184FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 4 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: C Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-4F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Base Product Number: SL184F Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1294183-SL184FX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294183-SL184FX
Connectors, Interconnects - Circular Connectors 1294183-SL184FX
Win Source Part Number: 1294183-SL184FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 4 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: C Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-4F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Base Product Number: SL184F Primary Material: Metal

Win Source Part Number: 1294183-SL184FX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL18
Number of Positions: 4
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: C
Standard Package: 100
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: SL-4F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Base Product Number: SL184F
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-SL184FX
Electronic Connector 436-SL184FX
Conn Slim Line Connector F 4 POS Solder Lug ST Panel Mount 4 Terminal 1 Port Product overview: SL184FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL184FX can be used for catalog matching and distributor lookup.

Conn Slim Line Connector F 4 POS Solder Lug ST Panel Mount 4 Terminal 1 Port Product overview: SL184FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL184FX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle Assembly, Rohs Switchcraft/conxall - 47M0207 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Assembly, Rohs Switchcraft/conxall
47M0207
Receptacle Assembly, Rohs Switchcraft/conxall 47M0207
RECEPTACLE ASSEMBLY, RoHS

RECEPTACLE ASSEMBLY, RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1294183-SL184FX 436-SL184FX 47M0207
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Receptacle Assembly, Rohs Switchcraft/conxall
Connector Type Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details