Conxall Corporation Slim Line Series Panel Mount SL183MX

Description
Slim Line Connector, male, 3 pins, arrangement 2 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet
Description
Slim Line Connector, male, 3 pins, arrangement 2 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Panel Mount - SL183MX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Panel Mount
SL183MX
Slim Line Series Panel Mount SL183MX
Slim Line Connector, male, 3 pins, arrangement 2 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Slim Line Connector, male, 3 pins, arrangement 2
Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294182-SL183MX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294182-SL183MX
Connectors, Interconnects - Circular Connectors 1294182-SL183MX
Win Source Part Number: 1294182-SL183MX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 2 Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-3M Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SC2729,SL183MX Base Product Number: SL183M Primary Material: Metal

Win Source Part Number: 1294182-SL183MX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL18
Number of Positions: 3
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 2
Standard Package: 100
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: SL-3M
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SC2729,SL183MX
Base Product Number: SL183M
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SL183MX 1294182-SL183MX
Product Name Slim Line Series Panel Mount Connectors, Interconnects - Circular Connectors
Connector Type Audio / Video Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details