Conxall Corporation Connectors, Interconnects - Circular Connectors SL183FX

Description
Win Source Part Number: 1294184-SL183FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SL183F,SL183F Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1294184-SL183FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SL183F,SL183F Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1294184-SL183FX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294184-SL183FX
Connectors, Interconnects - Circular Connectors 1294184-SL183FX
Win Source Part Number: 1294184-SL183FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SL183F,SL183F Primary Material: Metal

Win Source Part Number: 1294184-SL183FX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL18
Number of Positions: 3
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: B
Standard Package: 100
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: SL-3F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL183F,SL183F
Primary Material: Metal

Buy Now Datasheet
Electronic Connector - 436-SL183FX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-SL183FX
Electronic Connector 436-SL183FX
CONN RCPT FMALE 3P SOLDER EYELET Product overview: SL183FX from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL183FX can be used for catalog matching and distributor lookup.

CONN RCPT FMALE 3P SOLDER EYELET Product overview: SL183FX from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL183FX can be used for catalog matching and distributor lookup.

Supplier's Site
Conn Slim Line Connector F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port - 787-SL183FX - Utmel Electronic Limited
Hong Kong, China
Conn Slim Line Connector F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port
787-SL183FX
Conn Slim Line Connector F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port 787-SL183FX
Conn Slim Line Connector F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port

Conn Slim Line Connector F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1294184-SL183FX 436-SL183FX 787-SL183FX
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Conn Slim Line Connector F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port
Connector Type Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products