Slim Line Connector, female, 2 contacts, arrangmement A
Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
2 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Win Source Part Number: 1294185-SL182FX
Category: Connectors, Interconnects>Circul
Series: Slim-Line® SL18
Number of Positions: 2
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: A
Standard Package: 100
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: SL-2F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL182FX,SL182F,SC187
Base Product Number: SL182F
Primary Material: Metal
RECEPTACLE ASSEMBLY, RoHS
RECEPTACLE ASSEMBLY, RoHS
| Conxall Corporation | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL182FX | SC1870-ND | 1294185-SL182FX | SL182FX | 09N3553 |
| Product Name | Slim Line Series Panel Mount | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | Receptacle Assembly, Rohs Switchcraft/conxall | |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video; Circular / Cylindrical Connectors |