TE Connectivity Mini PCI Express & mSATA 1759547-1

Description
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1759547-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1759547-1
Mini PCI Express & mSATA 1759547-1
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 52

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Stack Height : 7 MM  [.276 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • Bus Type : Mini PCI Express

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
429-1759547-1
SMD Electronic Connector 429-1759547-1
52 Pos Card Edge Connector, 0.8mm Pitch, RA SMD, Female Product overview: 1759547-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-1759547-1 can be used for catalog matching and distributor lookup.

52 Pos Card Edge Connector, 0.8mm Pitch, RA SMD, Female Product overview: 1759547-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-1759547-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A117296CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A117296CT-ND
Edgeboard Connectors A117296CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A117296TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A117296TR-ND
Edgeboard Connectors A117296TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edge Connectors - 2175400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2175400
Edge Connectors 2175400
mSATA/mini PCI-E 7H G/F

mSATA/mini PCI-E 7H G/F

Supplier's Site
Edge Connectors - 2175401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2175401
Edge Connectors 2175401
mSATA/mini PCI-E 7H G/F

mSATA/mini PCI-E 7H G/F

Supplier's Site
Audio & Video Connectors - 1759547-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1759547-1
Audio & Video Connectors 1759547-1
mSATA/mini PCI-E 7H G/F

mSATA/mini PCI-E 7H G/F

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1759547-1
Audio & Video Connectors 1759547-1
MINI PCI EXPRESS

MINI PCI EXPRESS

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1759547-1
Audio & Video Connectors 1759547-1
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Card Edge Connectors - Edgeboard Connectors - 1759547-1 - 848282-1759547-1 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1759547-1
848282-1759547-1
Card Edge Connectors - Edgeboard Connectors - 1759547-1 848282-1759547-1
Manufacturer: TE Connectivity Win Source Part Number: 848282-1759547-1 Features: Position Connector Package: Reel - TR Family Name: 1759547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A117296-ND, -1759547-1-SI, A117296TR, A117296, A117296CT

Manufacturer: TE Connectivity
Win Source Part Number: 848282-1759547-1
Features: Position Connector
Package: Reel - TR
Family Name: 1759547
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A117296-ND, -1759547-1-SI, A117296TR, A117296, A117296CT

Buy Now Datasheet
Edgeboard Connectors - 1759547-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1759547-1
Edgeboard Connectors 1759547-1
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity - 70AC8804 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity
70AC8804
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity 70AC8804
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity - 10AC5421 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity
10AC5421
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity 10AC5421
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1759547-1 429-1759547-1 A117296CT-ND 2175400 1759547-1 848282-1759547-1 1759547-1 70AC8804
Product Name Mini PCI Express & mSATA SMD Electronic Connector Edgeboard Connectors Edge Connectors Audio & Video Connectors Card Edge Connectors - Edgeboard Connectors - 1759547-1 Edgeboard Connectors Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Audio / Video Card Edge Connector Card Edge Connector
Current Rating 0.5 amps
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data