Conxall Corporation Slim Line Series Panel Mount SL174FX

Description
Slim Line Connector, female, 4 contact, arrangement C Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet
Description
Slim Line Connector, female, 4 contact, arrangement C Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Panel Mount - SL174FX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Panel Mount
SL174FX
Slim Line Series Panel Mount SL174FX
Slim Line Connector, female, 4 contact, arrangement C Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Slim Line Connector, female, 4 contact, arrangement C
Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Supplier's Site
Swedesboro, NJ, United States
RECEPTACLE ASSEMBLY, RoHS

RECEPTACLE ASSEMBLY, RoHS

Buy Now
Circular Connector Assemblies - SC2746-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2746-ND
Circular Connector Assemblies SC2746-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

4 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connector, Din, Jack, 4Pos; No. Of Contacts Switchcraft/conxall - 39M6149 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 4Pos; No. Of Contacts Switchcraft/conxall
39M6149
Connector, Din, Jack, 4Pos; No. Of Contacts Switchcraft/conxall 39M6149
CONNECTOR, DIN, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Type:DIN Audio; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Type:DIN Audio; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL174FX SL174FX SC2746-ND 39M6149
Product Name Slim Line Series Panel Mount Circular Connector Assemblies Connector, Din, Jack, 4Pos; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details